3-Channel HDTV Video Amplifier with 5th Order Filters and 6dB Gain 8-SOIC -40 to 85
Video Amp, 3 Buffer 8-SOIC
3-Ch HDTV Video Amp, 36MHz BW, 6dB Gain, 8-SOIC, 2.85-5.5V Product overview: THS7316DG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 5.5V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 36MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7316DG4 can be used for catalog matching and distributor lookup.
Video Amplifiers 3-Ch HDTV Video Amp
IC AMP BUFFER 8SOIC
IC AMP BUFFER 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | THS7316DG4 | THS7316DG4-ND | 737-THS7316DG4 | THS7316DG4 | THS7316DG4 | THS7316DG4 | THS7316DG4 |
| Product Name | THS7316 3-Channel HDTV Video Amplifier with 5th Order Filters and 6dB Gain | Video Amps and Modules | 36MHz 5.5V SOIC Video Amps And Module | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 2.85 to 5.5 volts | 3.3 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | 90 mA | SOIC; 8-SOIC (0.154\", 3.90mm Width) |