3-Channel SDTV Video Amplifier with 5th-Order Filters and 5.2V/V Gain 8-SOIC -40 to 85
Video Amp, 1 Buffer 8-SOIC
Video Amp Triple 5.5V 8-Pin SOIC Tube Product overview: THS7315D from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7315D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267250-THS7315D
Packaging: Tube
Mounting Style: SMD
Applications: Buffer
Output Type: Rail-to-Rail
-3db Bandwidth: 8.5MHz
Supply Current: 16.5mA
Current - Output / Channel: 90mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: THS7315
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.85V ~ 5.25V
Video Amp 1 Buffer 8-SOIC
Video Amplifiers 3-Ch SDTV Vid Amp
IC AMP BUFFER 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS7315D | 296-22404-5-ND | 737-THS7315D | 1267250-THS7315D | THS7315D | THS7315D | THS7315D |
| Product Name | THS7315 3-Channel SDTV Video Amplifier with 5th-Order Filters and 5.2V/V Gain | Video Amps and Modules | 5.5V SOIC Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - THS7315D | Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 2.85 to 5.25 volts | 2.85 to 5.5 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 90 mA |