3-Channel SDTV Video Amp with 5th Order Filter and 6-dB Gain 8-SOIC -40 to 85
Video Amp, 3 Buffer 8-SOIC
Buffer Amplifier, 3 Func
Manufacturer: Texas Instruments
Win Source Part Number: 212832-THS7314DG4
Packaging: Tube/Rail
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.85 V to 5.5 V
Operating Supply Current: 16mA
Channel Output Current: 70mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Video Amplifiers 3-Channel SDTV Video Amp
IC AMP BUFFER 8SOIC
IC AMP BUFFER 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | THS7314DG4 | THS7314DG4-ND | THS7314DG4 | 212832-THS7314DG4 | THS7314DG4 | THS7314DG4 | THS7314DG4 | THS7314DG4 |
| Product Name | THS7314 3-Channel SDTV Video Amp with 5th Order Filter and 6-dB Gain | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - THS7314DG4 | Video Amps and Modules | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 2.85 to 5.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 70 mA | ||
| Features | Rail-Rail-Out |