3-Channel Low Power SDTV Video Amp w/I2C Control +6dB Gain SAG Correct 2:1 MUX 20-TSSOP -40 to 85
3-Channel Low Power SDTV Video Amp w/I2C Control +6dB Gain SAG Correct 2:1 MUX 20-TSSOP -40 to 85 Product overview: THS7313PW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Low-Power, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7313PW can be used for catalog matching and distributor lookup.
Video Amp, 3 2:1 Multiplexer-Amplifie
Manufacturer: Texas Instruments
Win Source Part Number: 1267248-THS7313PW
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 8MHz
Supply Current: 18.9mA
Current - Output / Channel: 85mA
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: THS7313
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.6V ~ 5.5V
THS7313 3-Channel Low Power SDTV Video Amp w/I2C Control +6dB Gain SAG Correct 2:1 MUX
Video Amp 3 2:1 Multiplexer-Amplifie
Video Amplifiers 3-Channel Low Power SDTV
IC AMP MPLEX AMP 20TSSOP
IC AMP MPLEX AMP 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | THS7313PW | 737-THS7313PW | 296-19327-5-ND | 1267248-THS7313PW | THS7313PW | THS7313PW | THS7313PW | THS7313PW | THS7313PW |
| Product Name | THS7313 3-Channel Low Power SDTV Video Amp w/I2C Control +6dB Gain SAG Correct 2:1 MUX | Low-Power TSSOP Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - THS7313PW | Video Amps and Modules | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 2.6 to 5.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||||
| Package Type | TSSOP | Rail/Tube | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP20 | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP | |||
| RoHS Compliant | RoHS | ||||||||
| Bandwidth | 190 MHz | 8 MHz |