3-Ch Low Power Video Amp w/I2C Control, Select Filters +6db Gain 2:1 Input MUX 20-TSSOP -40 to 85
Video Amp, 3 2:1 Multiplexer-Amplifie
Video Amplifiers 3-Ch Low Power Video
IC AMP MPLEX AMP 20TSSOP
Video Amp 3 2:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 20TSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | THS7303PWG4 | THS7303PWG4-ND | THS7303PWG4 | THS7303PWG4 | THS7303PWG4 | THS7303PWG4 |
| Product Name | THS7303 3-Ch Low Power Video Amp w/I2C Control, Select Filters +6db Gain 2:1 Input MUX | Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | |||||
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 85 mA | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Features | Rail-Rail-Out |