Texas Instruments THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier THS4531ID

Description
Ultra low power 0.25mA, RRO, fully differential amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Ultra low power 0.25mA, RRO, fully differential amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier - THS4531ID - Texas Instruments
Dallas, TX, United States
THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier
THS4531ID
THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier THS4531ID
Ultra low power 0.25mA, RRO, fully differential amplifier 8-SOIC -40 to 125

Ultra low power 0.25mA, RRO, fully differential amplifier 8-SOIC -40 to 125

Buy Now Datasheet
 - THS4531ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1000uV Offset-Max, 2.7MHz Band Width, PDSO8

Operational Amplifier, 1 Func, 1000uV Offset-Max, 2.7MHz Band Width, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1316300-THS4531ID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1316300-THS4531ID
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1316300-THS4531ID
Win Source Part Number: 1316300-THS4531ID Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 75 Mounting: SMD (SMT) Output Type: Differential, Rail-to-Rail -3db Bandwidth: 36 MHz Amplifier Type: Differential Slew Rate: 390V/µs Gain Bandwidth Product: 27 MHz Current - Input Bias: 160 nA Voltage - Input Offset: 200 µV Current - Supply: 250µA Current - Output / Channel: 25 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: -THS4531ID-NDR,-296- 30429-5-ND,THS4531ID -ND,296-30429-5,2156 -THS4531ID,TEXTISTHS 4531ID Base Product Number: THS4531 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1316300-THS4531ID
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 36 MHz
Amplifier Type: Differential
Slew Rate: 390V/µs
Gain Bandwidth Product: 27 MHz
Current - Input Bias: 160 nA
Voltage - Input Offset: 200 µV
Current - Supply: 250µA
Current - Output / Channel: 25 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -THS4531ID-NDR,-296-30429-5-ND,THS4531ID-ND,296-30429-5,2156-THS4531ID,TEXTISTHS4531ID
Base Product Number: THS4531
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30429-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30429-5-ND
Instrumentation, Op Amps, Buffer Amps 296-30429-5-ND
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC

Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
36MHz 250uA 1.75V SOIC Operational Amplifier IC
687-THS4531ID
36MHz 250uA 1.75V SOIC Operational Amplifier IC 687-THS4531ID
36MHz Diff Amp, 250uA, RRO, 1.75V In, 5.5V Sup, 8-SOIC Product overview: THS4531ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 250uA, 1.75V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36MHz, 250uA, 1.75V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4531ID can be used for catalog matching and distributor lookup.

36MHz Diff Amp, 250uA, RRO, 1.75V In, 5.5V Sup, 8-SOIC Product overview: THS4531ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 250uA, 1.75V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36MHz, 250uA, 1.75V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4531ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Differential Amplifiers - 7741408P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
7741408P
Differential Amplifiers 7741408P
Differential Amp Low Power RRO 5V SOIC8

Differential Amp Low Power RRO 5V SOIC8

Supplier's Site
Differential Amplifiers - 7741408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
7741408
Differential Amplifiers 7741408
Differential Amp Low Power RRO 5V SOIC8

Differential Amp Low Power RRO 5V SOIC8

Supplier's Site
Differential Amplifiers - 1626741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
1626741
Differential Amplifiers 1626741
Differential Amp Low Power RRO 5V SOIC8

Differential Amp Low Power RRO 5V SOIC8

Supplier's Site
Diff Amp, Rro, 5.5Vin, 36Mhz, 8Soic; No. Of Amplifiers Texas Instruments - 29AH7801 - Newark, An Avnet Company
Chicago, IL, United States
Diff Amp, Rro, 5.5Vin, 36Mhz, 8Soic; No. Of Amplifiers Texas Instruments
29AH7801
Diff Amp, Rro, 5.5Vin, 36Mhz, 8Soic; No. Of Amplifiers Texas Instruments 29AH7801
DIFF AMP, RRO, 5.5VIN, 36MHZ, 8SOIC; No. of Amplifiers:1Amplifie rs; Input Offset Voltage:200µV; Gain dB Max:-; Bandwidth:36MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes

DIFF AMP, RRO, 5.5VIN, 36MHZ, 8SOIC; No. of Amplifiers:1Amplifiers; Input Offset Voltage:200µV; Gain dB Max:-; Bandwidth:36MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - THS4531ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4531ID
Integrated Circuits (ICs) - Linear - Amplifiers THS4531ID
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4531ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4531ID
Instrumentation, OP Amps, Buffer Amps THS4531ID
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC

Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - THS4531ID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4531ID
Instrumentation, OP Amps, Buffer Amps THS4531ID
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4531ID
Differential Amplifiers THS4531ID
Differential Amplifiers Ultra Low Pwr 0.25mA RRO,fully diff amp

Differential Amplifiers Ultra Low Pwr 0.25mA RRO,fully diff amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4531ID THS4531ID 1316300-THS4531ID 296-30429-5-ND 687-THS4531ID 7741408P 7741408 29AH7801 THS4531ID THS4531ID THS4531ID THS4531ID
Product Name THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps 36MHz 250uA 1.75V SOIC Operational Amplifier IC Differential Amplifiers Differential Amplifiers Diff Amp, Rro, 5.5Vin, 36Mhz, 8Soic; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Differential Amplifiers
Device Type Differential Amplifiers Differential Amplifiers Differential Amplifiers
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type QFN,SOIC,VSSOP SOIC; SOIC8 8-SOIC (0.154", 3.90mm Width) SOIC; "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube SOIC; Soic Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data