Ultra Low Power, RRO, Fully-Differential Amplifier 10-QFN -40 to 125
36MHz Diff Amp, 250uA, 5.5V, 1-Ch, QFN Product overview: THS4531AIRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 250uA, 5.5V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36MHz, 250uA, 5.5V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4531AIRUNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936483-THS4531AIRUNR
Operating Temperature Range: -40°C ~ 125°C
Features: Differential Amplifier Circuit Rail-to-Rail 10-WQFN (2x2)
Package: 10-WFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS4531
Categories: Integrated Circuits (ICs)
Case / Package: 10-WQFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-40581-6-ND, 296-THS4531AIRUNRDKR
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifiers Ultra Low Power, RRO, Fully-Differential Amplifier 10-QFN -40 to 125
IC OPAMP DIFF 1 CIRCUIT 10WQFN
IC OPAMP DIFF 1 CIRCUIT 10WQFN
IC OPAMP DIFF 1 CIRCUIT 10WQFN
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4531AIRUNR | 687-THS4531AIRUNR | 936483-THS4531AIRUNR | 296-THS4531AIRUNRTR-ND | THS4531AIRUNR | THS4531AIRUNR | THS4531AIRUNR | THS4531AIRUNR | THS4531AIRUNR |
| Product Name | THS4531A Ultra Low Power, RRO, Fully-Differential Amplifier | 36MHz 250uA 5.5V QFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4531AIRUNR | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | QFN,SOIC,VSSOP | Tape and Reel | 10-WQFN (2x2) | 10-WFQFN | Surface Mount | Surface Mount | 10-WFQFN | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts |