Very low power quad channel rail-to-rail output fully differential amplifier 38-TSSOP -40 to 85
Differential Amplifier 4 Circuit Differential, Rail-to-Rail 38-TSSOP
Differential Amplifier 4 Circuit Differential, Rail-to-Rail 38-TSSOP
Differential Amplifier 4 Circuit Differential, Rail-to-Rail 38-TSSOP
145MHz Quad Diff Op Amp, Rail-to-Rail, 5.5V, TSSOP Product overview: THS4524IDBTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 145MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 145MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4524IDBTR can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 2000uV Offset-Max, 9.3MHz Band Width, BIPolar, PDSO38
Manufacturer: Texas Instruments
Win Source Part Number: 032136-THS4524IDBTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 145MHz
Amplifier Type: Differential
Slew Rate: 600 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 240μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1.14mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 95MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC OPAMP DIFF 4 CIRCUIT 38TSSOP
Differential Amplifier 4 Circuit Differential, Rail-to-Rail 38-TSSOP
Differential Amplifiers Very lo pwr 4Ch R-R outpt fully diff amp
IC OPAMP DIFF 4 CIRCUIT 38TSSOP
IC OPAMP DIFF 4 CIRCUIT 38TSSOP
DIFF AMP, 95MHZ, 490V/US, TSSOP-38; No. of Amplifiers:1Amplifie
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4524IDBTR | 296-24315-6-ND | 687-THS4524IDBTR | THS4524IDBTR | 032136-THS4524IDBTR | THS4524IDBTR | THS4524IDBTR | THS4524IDBTR | THS4524IDBTR | THS4524IDBTR | 29AH7800 |
| Product Name | THS4524 Very low power quad channel rail-to-rail output fully differential amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 145MHz 5.5V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4524IDBTR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Diff Amp, 95Mhz, 490V/us, Tssop-38; No. Of Amplifiers Texas Instruments | |
| Device Type | Differential Amplifiers | ||||||||||
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | TSSOP | "38-TFSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; TSSOP38 | SSOP; SOP; TSSOP; 38-TSSOP | SOP; 38-TFSOP (0.173\", 4.40mm Width) | Surface Mount | -40degC ~ 85degC (TA) | |||
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps |