Very low power quad channel rail-to-rail output fully differential amplifier 38-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267190-THS4524IDBT
Packaging: Tube
Mounting Style: SMD
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 145MHz
Supply Current: 1.14mA
Amplifier Type: Differential
Slew Rate: 600V/μs
Gain Bandwidth Product: 95MHz
Current - Input Bias: 700nA
Voltage - Input Offset: 240μV
Current - Output / Channel: 55mA
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: THS4524
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Differential Amplifier 4 Circuit Differential, Rail-to-Rail 38-TSSOP
4-Ch Diff Op Amp, 145MHz BW, 420V/µs SR, Rail-to-Rail, TSSOP Product overview: THS4524IDBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 145MHz, 420V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 145MHz, 420V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4524IDBT can be used for catalog matching and distributor lookup.
IC, OP AMP, QUAD, DIFF R/R, 38TSSOP
Differential Amplifier 4 Circuit Differential, Rail-to-Rail 38-TSSOP
IC OPAMP DIFF 4 CIRCUIT 38TSSOP
IC, OP AMP, QUAD, DIFF R/R, 38TSSOP; No. of Amplifiers:4Amplifie
IC OPAMP DIFF 4 CIRCUIT 38TSSOP
Differential Amplifiers Very lo pwr 4Ch R-R outpt fully diff amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4524IDBT | 1267190-THS4524IDBT | 296-24593-5-ND | 687-THS4524IDBT | 815-THS4524IDBT | THS4524IDBT | THS4524IDBT | 28AH5309 | THS4524IDBT | THS4524IDBT |
| Product Name | THS4524 Very low power quad channel rail-to-rail output fully differential amplifier | Electronic Wholesale - THS4524IDBT | Instrumentation, Op Amps, Buffer Amps | 145MHz 420V TSSOP Operational Amplifier IC | IC, OP AMP, QUAD, DIFF R/R, 38TSSOP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad, Diff R/r, 38Tssop; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | TSSOP | "38-TFSOP (0.173"", 4.40mm Width)" | Rail/Tube | SOP; 38-TFSOP (0.173, 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173, 4.40mm Width) | ||||
| Features | Rail-Rail-Out | Rail-Rail-Out; Rail-Rail-In | ||||||||
| Source Current (IS) | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps |