The THS4522 is a dual-channel, very low-power, fully differential amplifier with rail-to-rail output and negative rail input capability, designed for low-power data acquisition and audio applications. It operates from a single 2.5V to 5.5V supply, consuming 1.14mA per channel, and is characterized for operation from -40°C to +85°C. The device is housed in a 16-pin TSSOP package measuring 5.00mm × 4.40mm. It features a bandwidth of 145MHz, a slew rate of 490V/μs, and harmonic distortion of -133dBc at 10kHz with a 1V RMS output into a 1kΩ load. The output common-mode voltage is controllable with low offset, enabling direct interfacing with ADCs.
Very low power dual channel rail-to-rail output fully differential amplifier 16-TSSOP -40 to 85
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 032135-THS4522IPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 145MHz
Amplifier Type: Differential
Slew Rate: 600 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 240μV
Family Name: THS4522
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1.14mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 95MHz
Alternative Parts (Cross-Reference): LTC6258IS6#TRPBF; LTC6258IS6#TRMPBF; MAX4074BGEUA; MAX4074ADEUA+;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Dual Rail-to-Rail Op Amp, 145MHz BW, 55mA Out, TSSOP Product overview: THS4522IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 145MHz, 55mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 145MHz, 55mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4522IPWR can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
DIFFERENTIAL AMPLIFIER, 490V/US, TSSOP16; No. of Amplifiers:2Amplifie
Differential Amplifiers Lo Pwr dual channel R-R fully Diff amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS4522IPWR | 296-39227-1-ND | 032135-THS4522IPWR | 687-THS4522IPWR | THS4522IPWR | THS4522IPWR | THS4522IPWR | THS4522IPWR | 28AH5308 | THS4522IPWR |
| Product Name | THS4522 Very low power dual channel rail-to-rail output fully differential amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4522IPWR | Dual 145MHz 55mA TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifier, 490V/us, Tssop16; No. Of Amplifiers Texas Instruments | Differential Amplifiers |
| Device Type | Differential Amplifiers | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 16-TSSOP | Tape and Reel | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |||
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps |