Very low power dual channel rail-to-rail output fully differential amplifier 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267189-THS4522IPW
Packaging: Tube
Mounting Style: SMD
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 145MHz
Supply Current: 1.14mA
Amplifier Type: Differential
Slew Rate: 600V/μs
Gain Bandwidth Product: 95MHz
Current - Input Bias: 700nA
Voltage - Input Offset: 240μV
Current - Output / Channel: 55mA
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: THS4522
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
Dual Op Amp, 145MHz BW, Rail-to-Rail Diff, 1.5-5.5V, 1.14mA, TSSOP Product overview: THS4522IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 145MHz, 5.5V, 1.14mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 145MHz, 5.5V, 1.14mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4522IPW can be used for catalog matching and distributor lookup.
LOW POWER R/R FULLY DIFF DUAL AMP; No. of Amplifiers:2Amplifie
No. of Amplifiers:2Amplifie
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
Differential Amplifiers Lo Pwr dual channel R-R fully Diff amp
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
IC OPAMP DIFF 2 CIRCUIT 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4522IPW | 1267189-THS4522IPW | 296-24071-5-ND | 687-THS4522IPW | 28AH5307 | THS4522IPW | THS4522IPW | THS4522IPW | THS4522IPW | THS4522IPW |
| Product Name | THS4522 Very low power dual channel rail-to-rail output fully differential amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4522IPW | Instrumentation, Op Amps, Buffer Amps | Dual 145MHz 5.5V 1.14mA Operational Amplifier IC | Low Power R/r Fully Diff Dual Amp; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount | Surface Mount | ||||
| Features | Single-Supply | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 2.5 volts | 2.5 volts |