High Temperature, Very Low Power, Negative Rail Input, Rail-to-Rail Output, Differential Amp 8-CFP -55 to 210
Manufacturer: Texas Instruments
Win Source Part Number: 796737-THS4521SHKQ
Packaging: Tube
Operating Temperature Range: -55°C ~ 210°C
Package: 8-CSOIC (0.220", 5.65mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 104.3MHz
Amplifier Type: Differential
Current - Input Bias: 750nA
Voltage - Input Offset: 100μV
Family Name: THS4521
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-CFP
Output Current per Channel: 35mA
SR - Slew Rate: 422.5 V/μs
GBP - Gain Bandwidth Product: 81MHz
Dual Supply Voltage (±): 2.5 V ~ 3.6 V, ±1.25 V ~ 1.8 V
Alternative Parts (Cross-Reference): AD8538ARZ-REEL; AD8603AUJ-REEL; ADA4505-1ARJZ-R2; AD8538AUJZ-R2;
Introduction Date: April 06, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Differential Op Amp, 81MHz GBW, 104MHz BW, 1.25-1.8V, 1mA, 35mA, 175°C, SMT Product overview: THS4521SHKQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 81MHz, 104MHz, 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 81MHz, 104MHz, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4521SHKQ can be used for catalog matching and distributor lookup.
Differential Amplifiers High Temp,Very Lo Pwr,Neg Rail In,RRO
IC OPAMP DIFF 1 CIRCUIT 8CFP
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-CFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4521SHKQ | 796737-THS4521SHKQ | 687-THS4521SHKQ | THS4521SHKQ | THS4521SHKQ | THS4521SHKQ |
| Product Name | THS4521-HT High Temperature, Very Low Power, Negative Rail Input, Rail-to-Rail Output, Differential Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4521SHKQ | 81MHz 104MHz 1.8V Operational Amplifier IC | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | |||||
| Package Type | CFP,SOIC,XCEPT | Rail/Tube | Surface Mount | SOIC; 8-CSOIC (0.220\", 5.65mm Width) | ||
| Source Current (IS) | 1 milliamps | 1 milliamps | ||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | ||||
| IBIAS | 0.7500 µA | 0.7500 µA |