Rail-to-Rail Output Wideband Fully Differential Amplifier 16-QFN -40 to 85
620MHz Diff Amp, 1.2GHz GBW, 5.25V, 105mA Out, QFN Product overview: THS4520RGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MHz, 1.2GHz, 5.25V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 620MHz, 1.2GHz, 5.25V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4520RGTT can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1267187-THS4520RGTT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 620MHz
Amplifier Type: Differential
Current - Input Bias: 6.5μA
Voltage - Input Offset: 250μV
Family Name: THS4520
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Output Current per Channel: 105mA
SR - Slew Rate: 570 V/μs
GBP - Gain Bandwidth Product: 1.2GHz
Dual Supply Voltage (±): 3 V ~ 5.25 V, ±1.5 V ~ 2.625 V
Alternative Parts (Cross-Reference): LTC6362IDD#TRPBF-ES;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing, Wireless, Industrial
IC OPAMP DIFF 1 CIRCUIT 16VQFN
DIFF AMP, 5V, 620MHZ, 570V/US, 16QFN; No. of Amplifiers:1Amplifie
DIFF AMP, 5V, 620MHZ, 570V/US, 16QFN; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-VQFN (3x3)
Differential Amplifiers Rail-to-Rail Output Wideband Full Diff
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4520RGTT | 687-THS4520RGTT | 296-20774-1-ND | 1267187-THS4520RGTT | THS4520RGTT | 33AH5014 | THS4520RGTT | THS4520RGTT | THS4520RGTT | THS4520RGTT |
| Product Name | THS4520 Rail-to-Rail Output Wideband Fully Differential Amplifier | 620MHz 1.2GHz 5.25V QFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4520RGTT | Instrumentation, OP Amps, Buffer Amps | Diff Amp, 5V, 620Mhz, 570V/us, 16Qfn; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | QFN | Tape and Reel | 16-VFQFN Exposed Pad | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | ||||
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 5 volts | 3 volts | 3 volts |