Wideband, Low Noise, Low Distortion Fully Differential Amplifier 16-QFN -40 to 85
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1267185-THS4513RGTTG
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 1.6GHz
Supply Current: 37.7mA
Amplifier Type: Differential
Slew Rate: 5100V/μs
Gain Bandwidth Product: 2.8GHz
Current - Input Bias: 8μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: THS4513
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 3V ~ 5.5V, ±1.5V ~ 2.75V
1.6GHz Diff Op Amp, 2.8GHz GBW, 96mA Out, QFN Product overview: THS4513RGTTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz, 2.8GHz, 96mA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6GHz, 2.8GHz, 96mA, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4513RGTTG4 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Wideband Low Noise Low Distortion
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4513RGTTG4 | THS4513RGTTG4-ND | 1267185-THS4513RGTTG4 | 687-THS4513RGTTG4 | THS4513RGTTG4 | THS4513RGTTG4 | THS4513RGTTG4 | THS4513RGTTG4 |
| Product Name | THS4513 Wideband, Low Noise, Low Distortion Fully Differential Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4513RGTTG4 | 1.6GHz 2.8GHz 96mA QFN Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | QFN | 16-VFQFN Exposed Pad | Tape and Reel | Surface Mount | 16-VFQFN Exposed Pad | |||
| Source Current (IS) | 37.7 milliamps | 37.7 milliamps | 37.7 milliamps | 37.7 milliamps | ||||
| Slew Rate | 5100 V/µs | 5100 V/µs | 5100 V/µs | 0.0051 V/µs | 5100 V/µs |