Wideband, Low Noise, Low Distortion Fully Differential Amplifier 16-QFN -40 to 85
Operational Amplifier, 1 Func, 4000uV Offset-Max, 1300MHz Band Width, PQCC16
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 145041-THS4513RGTT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 1.6GHz
Amplifier Type: Differential
Slew Rate: 5100 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 5.5 V, ±1.5 V to 2.75 V
Operating Supply Current: 37.7mA
Channel Output Current: 96mA
Gain Bandwidth Product (GBP): 2.8GHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
1.6GHz Diff Op Amp, 2.8GHz BW, 5100V/µs SR, VQFN Product overview: THS4513RGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz, 2.8GHz, 5100V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6GHz, 2.8GHz, 5100V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4513RGTT can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Operational Amplifiers - Op Amps Wideband Lo-Noise Lo-Distortion
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4513RGTT | THS4513RGTT | 296-18594-1-ND | 145041-THS4513RGTT | 687-THS4513RGTT | THS4513RGTT | THS4513RGTT | THS4513RGTT | THS4513RGTT | THS4513RGTT |
| Product Name | THS4513 Wideband, Low Noise, Low Distortion Fully Differential Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4513RGTT | 1.6GHz 2.8GHz 5100V VQFN Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | QFN | VQFN16 | 16-VFQFN Exposed Pad | 16-QFN (3x3) | Tape and Reel | Surface Mount | 16-VFQFN Exposed Pad | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active | Active |