Wideband, Low Noise, Low Distortion Fully Differential Amplifier 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1107102-THS4511RGTT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 1.6GHz
Amplifier Type: Differential
Slew Rate: 4900 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3.75 V to 5.25 V
Operating Supply Current: 39.2mA
Channel Output Current: 96mA
Gain Bandwidth Product (GBP): 2GHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
1.6GHz Diff Amp, 2GHz GBW, 90dB CMRR/PSRR, 4900V/µs SR, SMT QFN Product overview: THS4511RGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz, 2GHz, 4900V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6GHz, 2GHz, 4900V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4511RGTT can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 4000uV Offset-Max, 1400MHz Band Width, PQCC16
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifiers Wideband Lo-Noise Lo-Distortion
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4511RGTT | 1107102-THS4511RGTT | 296-19325-6-ND | 687-THS4511RGTT | THS4511RGTT | THS4511RGTT | THS4511RGTT | THS4511RGTT | THS4511RGTT | THS4511RGTT |
| Product Name | THS4511 Wideband, Low Noise, Low Distortion Fully Differential Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4511RGTT | Instrumentation, Op Amps, Buffer Amps | 1.6GHz 2GHz 4900V QFN Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | QFN | 16-QFN (3x3) | 16-VFQFN Exposed Pad | Tape and Reel | VQFN16 | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | ||
| Supply Voltage (VS) | 3.75 to 5.25 volts | 3.75 to 5.25 volts | 3.75 volts | 3.75 volts | ||||||
| Source Current (IS) | 39.2 milliamps | 39.2 milliamps | 39.2 milliamps | 39.2 milliamps |