Wideband Operational Amplifier 16-QFN -40 to 85
2GHz Diff Amp, Low Noise, 6600V/µs Slew Rate, 1.9GHz BW, VQFN Product overview: THS4509RGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 6600V, 1.9GHz, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, 6600V, 1.9GHz, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4509RGTR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 111826-THS4509RGTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 2GHz
Amplifier Type: Differential
Slew Rate: 6600 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 5.25 V, ±1.5 V to 2.625 V
Operating Supply Current: 37.7mA
Channel Output Current: 96mA
Gain Bandwidth Product (GBP): 3GHz
Alternative Parts (Cross-Reference): THS4509RGTT;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 4000uV Offset-Max, 275MHz Band Width, PQCC16
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifiers Wideband Operational Amplifier
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 3GHZ 16QFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS4509RGTR | 687-THS4509RGTR | 296-49271-2-ND | 111826-THS4509RGTR | THS4509RGTR | THS4509RGTR | THS4509RGTR | THS4509RGTR | THS4509RGTR | 815-THS4509RGTR | THS4509RGTR |
| Product Name | THS4509 Wideband Operational Amplifier | 2GHz 6600V 1.9GHz VQFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4509RGTR | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP DIFF 3GHZ 16QFN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 2 V/V | ||||||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 5 volts | 3 to 5.25 volts | 5.25 volts | 3 volts | ||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 37700 microamps |