Automotive Catalog Wideband Operational Amplifier 16-QFN -40 to 125
Operational Amplifier, 1 Func, 4000uV Offset-Max, 275MHz Band Width, PQCC16
Manufacturer: Texas Instruments
Win Source Part Number: 054701-THS4509QRGTRQ
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 2GHz
Amplifier Type: Differential
Slew Rate: 6600 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 5.25 V, ±1.5 V to 2.625 V
Operating Supply Current: 37.7mA
Channel Output Current: 96mA
Gain Bandwidth Product (GBP): 3GHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
2GHz Diff Op Amp, 1.5-5V, 6600V/µs Slew, 16-VQFN Product overview: THS4509QRGTRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 5V, 6600V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, 5V, 6600V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4509QRGTRQ1 can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifiers Auto Cat Wideband Op Amp
IC OPAMP DIFF 1 CIRCUIT 16VQFN
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4509QRGTRQ1 | THS4509QRGTRQ1 | 054701-THS4509QRGTRQ1 | 296-THS4509QRGTRQ1CT-ND | 687-THS4509QRGTRQ1 | THS4509QRGTRQ1 | THS4509QRGTRQ1 | THS4509QRGTRQ1 | THS4509QRGTRQ1 |
| Product Name | THS4509-Q1 Automotive Catalog Wideband Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4509QRGTRQ1 | Instrumentation, Op Amps, Buffer Amps | 2GHz 5V 6600V VQFN Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 2 V/V | ||||||||
| Supply Voltage (VS) | 3 to 5.25 volts | 3 to 5.25 volts | 3 to 5 volts | 3 volts | |||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 37700 microamps |