The THS4504 is a wideband, low-distortion, fully differential amplifier with power-down capability, available in an 8-pin HVSSOP package with PowerPAD™ for improved thermal performance. It operates over a supply voltage range of 4.5 V to 15 V single supply or ±5 V to ±7.5 V dual supply, with an operating temperature range of -40°C to +85°C. The device features a bandwidth of 260 MHz and a slew rate of 1800 V/µs, supporting high-linearity applications such as analog-to-digital converter preamplifiers and differential signal processing. The PowerPAD™ package enhances thermal dissipation and ac performance. The part includes output common-mode control and input common-mode range extending to the negative supply rail.
Wideband, Low Distortion Fully Differential Amplifier with Shutdown 8-MSOP-PowerPAD -40 to 85
260MHz Diff Op Amp, 1800V/µs Slew, 74dB CMRR, HVSSOP Product overview: THS4504DGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 1800V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 1800V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4504DGNR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Operational Amplifier, 1 Func, 7000uV Offset-Max, 20MHz Band Width, PDSO8
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Wideband Lo-Noise Lo-Distortion
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4504DGNR | 687-THS4504DGNR | THS4504DGNR-ND | THS4504DGNR | THS4504DGNR | THS4504DGNR | THS4504DGNR | THS4504DGNR |
| Product Name | THS4504 Wideband, Low Distortion Fully Differential Amplifier with Shutdown | 260MHz 1800V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 15 volts | 15 volts |