High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85
Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1107095-THS4503IDGN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Differential
Slew Rate: 2800 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 15 V, ±2.25 V to 7.5 V
Operating Supply Current: 23mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 300MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Differential Amplifier 1 Circuit Differential 8-HVSSOP
370MHz Diff Op Amp, 5V Dual, 2800V/µs Slew, MSOP Product overview: THS4503IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 5V, 2800V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 5V, 2800V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4503IDGN can be used for catalog matching and distributor lookup.
Differential Amplifiers Hi-Sp Fully-Diff Amp
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4503IDGN | THS4503IDGN | 1107095-THS4503IDGN | 296-13048-5-ND | 687-THS4503IDGN | THS4503IDGN | THS4503IDGN | THS4503IDGN | THS4503IDGN | THS4503IDGN |
| Product Name | THS4503 High-Speed Fully-Differential Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4503IDGN | Instrumentation, Op Amps, Buffer Amps | Dual 370MHz 5V 2800V Operational Amplifier IC | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SSOP; SOP; HVSSOP8 | SOP; MSOP; 8-MSOP-PowerPad | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | Surface Mount | 370 MHz | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Standards | RoHS | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active | Active |