Texas Instruments THS4502 High-Speed Fully-Differential Amplifiers THS4502IDR

Description
High-Speed Fully-Differential Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
High-Speed Fully-Differential Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4502 High-Speed Fully-Differential Amplifiers - THS4502IDR - Texas Instruments
Dallas, TX, United States
THS4502 High-Speed Fully-Differential Amplifiers
THS4502IDR
THS4502 High-Speed Fully-Differential Amplifiers THS4502IDR
High-Speed Fully-Differential Amplifiers 8-SOIC -40 to 85

High-Speed Fully-Differential Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4502IDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4502IDR-ND
Instrumentation, Op Amps, Buffer Amps THS4502IDR-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
 - THS4502IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8

Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDR - 1267172-THS4502IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDR
1267172-THS4502IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDR 1267172-THS4502IDR
Manufacturer: Texas Instruments Win Source Part Number: 1267172-THS4502IDR Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential -3db Bandwidth: 370MHz Supply Current: 23mA Amplifier Type: Differential Slew Rate: 2800V/μs Gain Bandwidth Product: 300MHz Current - Input Bias: 4μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Wireless Family Part Number: THS4502 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.5V ~ 15V, ±2.25V ~ 7.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1267172-THS4502IDR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 370MHz
Supply Current: 23mA
Amplifier Type: Differential
Slew Rate: 2800V/μs
Gain Bandwidth Product: 300MHz
Current - Input Bias: 4μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Wireless
Family Part Number: THS4502
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15V, ±2.25V ~ 7.5V

Buy Now
Singapore, Singapore
370MHz 2800V 120mA SOIC Operational Amplifier IC
687-THS4502IDR
370MHz 2800V 120mA SOIC Operational Amplifier IC 687-THS4502IDR
370MHz Diff Op Amp, 2800V/µs Slew, 120mA Out, 8-SOIC Product overview: THS4502IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 2800V, 120mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 2800V, 120mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4502IDR can be used for catalog matching and distributor lookup.

370MHz Diff Op Amp, 2800V/µs Slew, 120mA Out, 8-SOIC Product overview: THS4502IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 2800V, 120mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 2800V, 120mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4502IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4502IDR
Differential Amplifiers THS4502IDR
Differential Amplifiers Hi-Sp Fully-Diff Amp

Differential Amplifiers Hi-Sp Fully-Diff Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4502IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4502IDR
Integrated Circuits (ICs) - Linear - Amplifiers THS4502IDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4502IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4502IDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4502IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4502IDR
Instrumentation, OP Amps, Buffer Amps THS4502IDR
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4502IDR THS4502IDR-ND THS4502IDR 1267172-THS4502IDR 687-THS4502IDR THS4502IDR THS4502IDR THS4502IDR THS4502IDR
Product Name THS4502 High-Speed Fully-Differential Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDR 370MHz 2800V 120mA SOIC Operational Amplifier IC Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 Tape and Reel 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 23 milliamps 23 milliamps 23 milliamps 23 milliamps
Slew Rate 2800 V/µs 2800 V/µs 2800 V/µs 0.0028 V/µs 2800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers