High-Speed Fully-Differential Amplifiers 8-SOIC -40 to 85
370MHz Diff Op Amp, 2800V/µs Slew Rate, 5V Dual Supply, 8-SOIC Product overview: THS4502ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 2800V, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 2800V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4502ID can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-SOIC
Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8
IC, AMP DIFF, SMD, 4502, SOIC8; No. of Amplifiers:1Amplifie
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifiers Hi-Sp Fully-Diff Amp
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4502ID | 687-THS4502ID | 296-12937-5-ND | THS4502ID | 52AH7664 | THS4502ID | THS4502ID | THS4502ID | THS4502ID |
| Product Name | THS4502 High-Speed Fully-Differential Amplifiers | Dual 370MHz 2800V 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Ic, Amp Diff, Smd, 4502, Soic8; No. Of Amplifiers Texas Instruments | IC OPAMP DIFF 300MHZ 8SOIC | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 4.5 volts |