High-Speed Fully Differential Amplifier, +/-5 V 8-SOIC -40 to 85
Differential Amplifier 1 Circuit Differential 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1267167-THS4501ID
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 370MHz
Supply Current: 23mA
Amplifier Type: Differential
Slew Rate: 2800V/μs
Gain Bandwidth Product: 300MHz
Current - Input Bias: 4μA
Voltage - Input Offset: 4mV
Current - Output / Channel: 120mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: THS4501
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15V, ±2.25V ~ 7.5V
370MHz Diff Op Amp, 5V Dual Supply, 1300V/µs Slew Rate, 8-SOIC Product overview: THS4501ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 5V, 1300V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 5V, 1300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4501ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 7000uV Offset-Max, 30MHz Band Width, PDSO8
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifiers High-Speed Fully Differential +/-5 V
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4501ID | 296-12936-5-ND | 1267167-THS4501ID | 687-THS4501ID | THS4501ID | THS4501ID | THS4501ID | THS4501ID |
| Product Name | THS4501 High-Speed Fully Differential Amplifier, +/-5 V | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4501ID | Dual 370MHz 5V 1300V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Device Type | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Source Current (IS) | 23 milliamps | 23 milliamps | 23 milliamps | |||||
| Slew Rate | 2800 V/µs | 2800 V/µs | 1300 V/µs | 2800 V/µs | 0.0028 V/µs |