High-Speed Fully Differential Amplifier, +/-5 V 8-MSOP-PowerPAD 0 to 70
Operational Amplifier, 1 Func, 7000uV Offset-Max, 30MHz Band Width, PDSO8
370MHz Diff Op Amp, 15V, 1300V/µs Slew Rate, HTSSOP Product overview: THS4500CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 15V, 1300V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 15V, 1300V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4500CDGN can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers High-Speed Fully Differential +/-5 V
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4500CDGN | THS4500CDGN | 687-THS4500CDGN | THS4500CDGN | THS4500CDGN | THS4500CDGN |
| Product Name | THS4500 High-Speed Fully Differential Amplifier, +/-5 V | 370MHz 15V 1300V HTSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | |||||
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SSOP; SOP; HVSSOP8 | Rail/Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Standards | RoHS | RoHS | RoHS | |||
| Life Cycle Stage | Active | Removed | Removed; Obsolete |