Texas Instruments THS4500 High-Speed Fully Differential Amplifier, +/-5 V THS4500CD

Description
High-Speed Fully Differential Amplifier, +/-5 V 8-SOIC 0 to 70
Request a Quote Datasheet
Description
High-Speed Fully Differential Amplifier, +/-5 V 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4500 High-Speed Fully Differential Amplifier, +/-5 V - THS4500CD - Texas Instruments
Dallas, TX, United States
THS4500 High-Speed Fully Differential Amplifier, +/-5 V
THS4500CD
THS4500 High-Speed Fully Differential Amplifier, +/-5 V THS4500CD
High-Speed Fully Differential Amplifier, +/-5 V 8-SOIC 0 to 70

High-Speed Fully Differential Amplifier, +/-5 V 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4500CD-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4500CD-ND
Instrumentation, Op Amps, Buffer Amps THS4500CD-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
 - THS4500CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7000uV Offset-Max, 30MHz Band Width, PDSO8

Operational Amplifier, 1 Func, 7000uV Offset-Max, 30MHz Band Width, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4500CD
Differential Amplifiers THS4500CD
Differential Amplifiers High-Speed Fully Differential +/-5 V

Differential Amplifiers High-Speed Fully Differential +/-5 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4500CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4500CD
Instrumentation, OP Amps, Buffer Amps THS4500CD
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4500CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4500CD
Integrated Circuits (ICs) - Linear - Amplifiers THS4500CD
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4500CD THS4500CD-ND THS4500CD THS4500CD THS4500CD THS4500CD
Product Name THS4500 High-Speed Fully Differential Amplifier, +/-5 V Instrumentation, Op Amps, Buffer Amps Differential Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Source Current (IS) 23 milliamps 23 milliamps
Slew Rate 2800 V/µs 2800 V/µs 0.0028 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC111FN - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
Operational Amplifier IC - 687-CLC409AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC204DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details