Fully Differential Input/Output High Slew Rate Amplifier 8-SOIC -40 to 85
Diff Amp, 150MHz BW, 1ch, 7mV Vos, 650V/µs SR, 15V Dual Supply Product overview: THS4151ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 650V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 650V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4151ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267136-THS4151ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Current - Input Bias: 4.3μA
Voltage - Input Offset: 1.1mV
Family Name: THS4151
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17.5mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Output Current per Channel: 85mA
SR - Slew Rate: 650 V/μs
GBP - Gain Bandwidth Product: 340MHz
Dual Supply Voltage (±): 4 V ~ 33 V, ±2 V ~ 16.5 V
Alternative Parts (Cross-Reference): AD8390ARC-REEL7; AD8390ACPZ-R2; AD8390ACPZ-REEL;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 7000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifiers High Speed
Differential Amplifier 1 Circuit Differential 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4151ID | 687-THS4151ID | 1267136-THS4151ID | THS4151ID | 296-10054-5-ND | THS4151ID | THS4151ID | THS4151ID | THS4151ID |
| Product Name | THS4151 Fully Differential Input/Output High Slew Rate Amplifier | Dual 150MHz 650V 15V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4151ID | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Rail/Tube | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 150 MHz | |||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 30 volts | ||||||||
| Slew Rate | 650 V/µs | 650 V/µs | 650 V/µs | 650 V/µs | 6.50E-4 V/µs |