Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 134047-THS4150IDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 650 V/μs
Current - Input Bias: 4.3μA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 17.5mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 340MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
150MHz Diff Op Amp, 650V/µs Slew Rate, HVSSOP Product overview: THS4150IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150IDGNR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Fully Diff I/O High Slew Rate
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4150IDGNR | 134047-THS4150IDGNR | 687-THS4150IDGNR | 296-13344-1-ND | THS4150IDGNR | THS4150IDGNR | THS4150IDGNR | THS4150IDGNR |
| Product Name | THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150IDGNR | 150MHz 650V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SOP; MSOP; 8-MSOP-PowerPad | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 4 to 33 volts | 5 to 30 volts | 4 volts | |||||
| Source Current (IS) | 17.5 milliamps | 17.5 milliamps | 17.5 milliamps | 17.5 milliamps | ||||
| VOS | 1.1 millivolts | 1.1 millivolts |