Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70
Differential Amplifier 1 Circuit Differential 8-HVSSOP
150MHz Diff Op Amp, 650V/µs Slew Rate, 75dB CMRR, 8-HTSSOP Product overview: THS4150CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150CDGN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267133-THS4150CDGN
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Supply Current: 17.5mA
Amplifier Type: Differential
Slew Rate: 650V/μs
Gain Bandwidth Product: 340MHz
Current - Input Bias: 4.3μA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 85mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: THS4150
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 33V, ±2V ~ 16.5V
Operational Amplifier, 1 Func, 7000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8
Differential Amplifiers Fully Diff I/O High Slew Rate
IC OPAMP DIFF 1 CIRCUIT 8MSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4150CDGN | THS4150CDGN-ND | 687-THS4150CDGN | 1267133-THS4150CDGN | THS4150CDGN | THS4150CDGN | 815-THS4150CDGN | THS4150CDGN | THS4150CDGN |
| Product Name | THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown | Instrumentation, Op Amps, Buffer Amps | 150MHz 650V HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150CDGN | Differential Amplifiers | IC OPAMP DIFF 1 CIRCUIT 8MSOP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; HVSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 17.5 milliamps | 17.5 milliamps | 17.5 milliamps | ||||||
| Slew Rate | 650 V/µs | 650 V/µs | 650 V/µs | 6.50E-4 V/µs | 650 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |