The THS4131 is a fully differential input/output amplifier designed for single-ended to differential conversion, differential ADC driving, and medical ultrasound applications. It operates from a single supply of 5 V to 30 V with a bandwidth of 170 MHz and a slew rate of 51 V/µs. The device features a voltage noise of 1.25 nV/√Hz and a 1/f noise corner at 350 Hz. It is available in the HVSSOP-8 package with a thermal pad for improved thermal performance and is characterized for operation from -40°C to +85°C. The THS4131CDGNR variant includes an active low power-down function and is RoHS compliant with a Level-2-260C-1 YEAR MSL rating.
Fully Differential Input/Output Low Noise Amplifier 8-MSOP-PowerPAD 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1267123-THS4131CDGNR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Family Name: THS4131
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 85mA
SR - Slew Rate: 52 V/μs
GBP - Gain Bandwidth Product: 225MHz
Dual Supply Voltage (±): 4 V ~ 33 V, ±2 V ~ 16.5 V
Alternative Parts (Cross-Reference): AD8390ACPZ-REEL7; AD8390ARC-REEL7; AD8390ACPZ-R2;
Introduction Date: July 01, 2004
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential 8-HVSSOP
150MHz Diff Op Amp, 85mA, 15V, HVSSOP Product overview: THS4131CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 85mA, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 85mA, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4131CDGNR can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifiers Fully Differential I/O Low Noise Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4131CDGNR | 1267123-THS4131CDGNR | THS4131CDGNR-ND | 687-THS4131CDGNR | THS4131CDGNR | THS4131CDGNR | THS4131CDGNR | THS4131CDGNR |
| Product Name | THS4131 Fully Differential Input/Output Low Noise Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131CDGNR | Instrumentation, Op Amps, Buffer Amps | 150MHz 85mA 15V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | 225 MHz | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Source Current (IS) | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps | ||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | ||||||
| IBIAS | 2 µA | 2 µA |