Fully Differential Input/Output Low Noise Amplifier 8-MSOP-PowerPAD 0 to 70
150MHz Diff Op Amp, 80dB CMRR, 15V Dual Supply, HVSSOP Product overview: THS4131CDGNG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4131CDGNG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1336912-THS4131CDGNG
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 80
Output Type: Differential
-3db Bandwidth: 150 MHz
Amplifier Type: Differential
Slew Rate: 52V/µs
Gain Bandwidth Product: 225 MHz
Current - Input Bias: 2 µA
Voltage - Input Offset: 200 µV
Current - Supply: 12.3mA
Current - Output / Channel: 85 mA
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: THS4131
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 33 V
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Fully Differential I/O Low Noise Amp
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4131CDGNG4 | 687-THS4131CDGNG4 | 1336912-THS4131CDGNG4 | THS4131CDGNG4-ND | THS4131CDGNG4 | THS4131CDGNG4 | THS4131CDGNG4 | THS4131CDGNG4 |
| Product Name | THS4131 Fully Differential Input/Output Low Noise Amplifier | Dual 150MHz 15V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Rail/Tube | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 15 volts | 4 volts | ||||||
| Slew Rate | 52 V/µs | 52 V/µs | 52 V/µs | 5.20E-5 V/µs | 52 V/µs |