Fully Differential Input/Output Low Noise Amplifier 8-MSOP-PowerPAD 0 to 70
Diff Amp 150MHz BW, 80dB CMRR, 16.5V Dual Supply, 1-Ch, HTSSOP EP Product overview: THS4131CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 16.5V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 16.5V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4131CDGN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267122-THS4131CDGN
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Family Name: THS4131
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 85mA
SR - Slew Rate: 52 V/μs
GBP - Gain Bandwidth Product: 225MHz
Dual Supply Voltage (±): 4 V ~ 33 V, ±2 V ~ 16.5 V
Alternative Parts (Cross-Reference): AD8390ARC-REEL7; AD8390ACPZ-R2; AD8390ACPZ-REEL;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Operational Amplifier, 1 Func, 2000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Fully Differential I/O Low Noise Amp
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC, AMP DIFF, SMD, 4131, MSOP8; No. of Amplifiers:1Amplifie
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4131CDGN | 687-THS4131CDGN | 1267122-THS4131CDGN | 296-26682-5-ND | THS4131CDGN | THS4131CDGN | THS4131CDGN | THS4131CDGN | THS4131CDGN | 28AH5301 |
| Product Name | THS4131 Fully Differential Input/Output Low Noise Amplifier | Dual 150MHz 16.5V HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131CDGN | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Amp Diff, Smd, 4131, Msop8; No. Of Amplifiers Texas Instruments | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 volts | 4 volts | ||||||||
| Slew Rate | 52 V/µs | 52 V/µs | 52 V/µs | 5.20E-5 V/µs | 52 V/µs |