Fully Differential Input/Output Low Noise Amplifier 8-VSSOP 0 to 70
Differential Amplifier 1 Circuit Differential 8-VSSOP
Operational Amplifier, 1 Func, 2000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifiers Fully Differential I/O Low Noise Amp
SP Amp DIFF AMP Single ±16.5V/33V 8-Pin VSSOP Tube
Differential Amplifier 1 Circuit Differential 8-VSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS4131CDGK | 296-34216-5-ND | THS4131CDGK | THS4131CDGK | THS4131CDGK | THS4131CDGK | THS4131CDGK | 815-THS4131CDGK | THS4131CDGK |
| Product Name | THS4131 Fully Differential Input/Output Low Noise Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | SP Amp DIFF AMP Single ±16.5V/33V 8-Pin VSSOP Tube | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; VSSOP8 | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Source Current (IS) | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps | ||||||
| Slew Rate | 52 V/µs | 52 V/µs | 5.20E-5 V/µs | 52 V/µs | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |