Texas Instruments THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown THS4130IDRG4

Description
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown - THS4130IDRG4 - Texas Instruments
Dallas, TX, United States
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown
THS4130IDRG4
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown THS4130IDRG4
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-SOIC -40 to 85

Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDRG4 - 134566-THS4130IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDRG4
134566-THS4130IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDRG4 134566-THS4130IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 134566-THS4130IDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 150MHz Amplifier Type: Differential Slew Rate: 52 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V Operating Supply Current: 12.3mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 225MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134566-THS4130IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 52 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 12.3mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 225MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
150MHz SOIC Operational Amplifier IC
687-THS4130IDRG4
150MHz SOIC Operational Amplifier IC 687-THS4130IDRG4
150MHz Diff Op Amp, Low Noise, 8-SOIC Product overview: THS4130IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130IDRG4 can be used for catalog matching and distributor lookup.

150MHz Diff Op Amp, Low Noise, 8-SOIC Product overview: THS4130IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4130IDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4130IDRG4-ND
Instrumentation, Op Amps, Buffer Amps THS4130IDRG4-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4130IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4130IDRG4
Instrumentation, OP Amps, Buffer Amps THS4130IDRG4
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4130IDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4130IDRG4
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4130IDRG4
Differential Amplifiers THS4130IDRG4
Differential Amplifiers Fully Differential I/O Low Noise

Differential Amplifiers Fully Differential I/O Low Noise

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4130IDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4130IDRG4
Integrated Circuits (ICs) - Linear - Amplifiers THS4130IDRG4
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4130IDRG4 134566-THS4130IDRG4 687-THS4130IDRG4 THS4130IDRG4-ND THS4130IDRG4 THS4130IDRG4 THS4130IDRG4 THS4130IDRG4
Product Name THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDRG4 150MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP SOIC; 8-SOIC Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage (VS) 4 to 33 volts 15 volts 4 volts
Source Current (IS) 12.3 milliamps 12.3 milliamps 12.3 milliamps 12.3 milliamps
VOS 0.2000 millivolts 0.2000 millivolts
Unlock Full Specs
to access all available technical data