Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 143211-THS4130IDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 52 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Family Name: THS4130
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 12.3mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 225MHz
Alternative Parts (Cross-Reference): AD8390ACP-REEL; AD8390ACPZ-R2; AD8390ACP; AD8390ARC;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
150MHz Diff Amp, 16.5V Dual, 8-Pin MSOP, SP Amp Product overview: THS4130IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 16.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 16.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130IDGNR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
TEXAS INSTRUMENTS - THS4130IDGNR - Differential Amplifier, High-Speed, 1 Amplifiers, 2 mV, 10 dB, 150 MHz, -40 °C, 85 °C
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
DIFFERENTIAL AMPLIFIER, 150MHZ, 52V/uS, MSOP-8; No. of Amplifiers:1Amplifie
DIFFERENTIAL AMPLIFIER, 150MHZ, 52V/US,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Fully Differential I/O Low Noise
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4130IDGNR | 143211-THS4130IDGNR | 687-THS4130IDGNR | 296-10044-1-ND | THS4130IDGNR | 815-THS4130IDGNR | THS4130IDGNR | 76C6407 | THS4130IDGNR | THS4130IDGNR | THS4130IDGNR |
| Product Name | THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGNR | Dual 150MHz 16.5V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | TEXAS INSTRUMENTS - THS4130IDGNR - Differential Amplifier, High-Speed, 1 Amplifiers, 2 mV, 10 dB, 150 MHz, -40 °C, 85 °C | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifier, 150Mhz, 52V/us, Msop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOP; MSOP; 8-MSOP-PowerPad | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | |||
| Supply Voltage (VS) | 4 to 33 volts | 15 volts | 5 volts | 4 volts | 4 volts | ||||||
| Source Current (IS) | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps | ||||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts |