Texas Instruments THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown THS4130IDGK

Description
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown - THS4130IDGK - Texas Instruments
Dallas, TX, United States
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown
THS4130IDGK
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown THS4130IDGK
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-VSSOP -40 to 85

Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-VSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGK - 1267118-THS4130IDGK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGK
1267118-THS4130IDGK
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGK 1267118-THS4130IDGK
Manufacturer: Texas Instruments Win Source Part Number: 1267118-THS4130IDGK Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 150MHz Amplifier Type: Differential Current - Input Bias: 2μA Voltage - Input Offset: 200μV Family Name: THS4130 Categories: Integrated Circuits (ICs) Operating Supply Current: 12.3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Output Current per Channel: 85mA SR - Slew Rate: 52 V/μs GBP - Gain Bandwidth Product: 225MHz Dual Supply Voltage (±): 4 V ~ 33 V, ±2 V ~ 16.5 V Alternative Parts (Cross-Reference): AD8390ARCZ-REEL; AD8390ACP-REEL7; AD8390ARC-REEL7; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267118-THS4130IDGK
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Family Name: THS4130
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 85mA
SR - Slew Rate: 52 V/μs
GBP - Gain Bandwidth Product: 225MHz
Dual Supply Voltage (±): 4 V ~ 33 V, ±2 V ~ 16.5 V
Alternative Parts (Cross-Reference): AD8390ARCZ-REEL; AD8390ACP-REEL7; AD8390ARC-REEL7;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
150MHz 225MHz 85mA Operational Amplifier IC - 687-THS4130IDGK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHz 225MHz 85mA Operational Amplifier IC
687-THS4130IDGK
150MHz 225MHz 85mA Operational Amplifier IC 687-THS4130IDGK
150MHz Diff Op Amp, 225MHz GBW, 85mA Out, VSSOP Product overview: THS4130IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 225MHz, 85mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 225MHz, 85mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130IDGK can be used for catalog matching and distributor lookup.

150MHz Diff Op Amp, 225MHz GBW, 85mA Out, VSSOP Product overview: THS4130IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 225MHz, 85mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 225MHz, 85mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130IDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS4130IDGK - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 2000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18847-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18847-5-ND
Instrumentation, Op Amps, Buffer Amps 296-18847-5-ND
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4130IDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4130IDGK
Integrated Circuits (ICs) - Linear - Amplifiers THS4130IDGK
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
THS4130IDGK
Differential Amplifiers THS4130IDGK
Differential Amplifiers Fully Differential I/O Low Noise

Differential Amplifiers Fully Differential I/O Low Noise

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4130IDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4130IDGK
Instrumentation, OP Amps, Buffer Amps THS4130IDGK
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGK - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4130IDGK
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4130IDGK
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4130IDGK - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4130IDGK
Instrumentation, OP Amps, Buffer Amps THS4130IDGK
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4130IDGK 1267118-THS4130IDGK 687-THS4130IDGK THS4130IDGK 296-18847-5-ND THS4130IDGK THS4130IDGK THS4130IDGK THS4130IDGK THS4130IDGK
Product Name THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGK 150MHz 225MHz 85mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Differential Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP Rail/Tube SSOP; SOP; VSSOP8 MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Source Current (IS) 12.3 milliamps 12.3 milliamps 12.3 milliamps 12.3 milliamps
VOS 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
IBIAS 2 µA 2 µA 2 µA
Unlock Full Specs
to access all available technical data

Similar Products

TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101HPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - CLC56321MX - Rochester Electronics
Specs
Package Type PDSO8
Life Cycle Stage Obsolete
View Details
3 suppliers