Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-SOIC 0 to 70
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifiers Fully Differential I/O Low Noise
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4130CDG4 | THS4130CDG4-ND | THS4130CDG4 | THS4130CDG4 | THS4130CDG4 | THS4130CDG4 |
| Product Name | THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | |||
| Slew Rate | 52 V/µs | 5.20E-5 V/µs | 52 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |