Texas Instruments THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown THS4120IDGNR

Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown - THS4120IDGNR - Texas Instruments
Dallas, TX, United States
THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown
THS4120IDGNR
THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown THS4120IDGNR
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-MSOP-PowerPAD -40 to 85

3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 100MHz 55V 1.65V Operational Amplifier IC
687-THS4120IDGNR
Dual 100MHz 55V 1.65V Operational Amplifier IC 687-THS4120IDGNR
100MHz Diff CMOS Op Amp, 55V/µs Slew, 1.65V Dual Supply, HVSSOP Product overview: THS4120IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 55V, 1.65V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 55V, 1.65V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4120IDGNR can be used for catalog matching and distributor lookup.

100MHz Diff CMOS Op Amp, 55V/µs Slew, 1.65V Dual Supply, HVSSOP Product overview: THS4120IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 55V, 1.65V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 55V, 1.65V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4120IDGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120IDGNR - 032125-THS4120IDGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120IDGNR
032125-THS4120IDGNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120IDGNR 032125-THS4120IDGNR
Manufacturer: Texas Instruments Win Source Part Number: 032125-THS4120IDGNR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Family Name: THS4120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Alternative Parts (Cross-Reference): LTC6400IUD-8#TRPBF; LTC6400IUD-8; LTC6400IUD-8#PBF; LTC6400IUD-8#TR; Introduction Date: July 01, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032125-THS4120IDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 55 V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Family Name: THS4120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V
Operating Supply Current: 11mA
Channel Output Current: 100mA
Alternative Parts (Cross-Reference): LTC6400IUD-8#TRPBF; LTC6400IUD-8; LTC6400IUD-8#PBF; LTC6400IUD-8#TR;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12493-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12493-2-ND
Instrumentation, Op Amps, Buffer Amps 296-12493-2-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4120IDGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4120IDGNR
Instrumentation, OP Amps, Buffer Amps THS4120IDGNR
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS4120IDGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4120IDGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4120IDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
THS4120IDGNR
Differential Amplifiers THS4120IDGNR
Differential Amplifiers Fully Differential CMOS

Differential Amplifiers Fully Differential CMOS

Buy Now Datasheet
IC OPAMP DIFF 100MHZ 8MSOP - 815-THS4120IDGNR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP DIFF 100MHZ 8MSOP
815-THS4120IDGNR
IC OPAMP DIFF 100MHZ 8MSOP 815-THS4120IDGNR
IC OPAMP DIFF 100MHZ 8MSOP

IC OPAMP DIFF 100MHZ 8MSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120IDGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4120IDGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4120IDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number THS4120IDGNR 687-THS4120IDGNR 032125-THS4120IDGNR 296-12493-2-ND THS4120IDGNR THS4120IDGNR THS4120IDGNR 815-THS4120IDGNR THS4120IDGNR
Product Name THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown Dual 100MHz 55V 1.65V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120IDGNR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Differential Amplifiers IC OPAMP DIFF 100MHZ 8MSOP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type SOIC,MSOP-PowerPAD,VSSOP Tape and Reel SOP; MSOP; 8-MSOP-PowerPad MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Standards RoHS RoHS
Supply Voltage (VS) 3 to 3.5 volts 3 to 3.5 volts 3 volts
Slew Rate 55 V/µs 55 V/µs 55 V/µs 55 V/µs 5.50E-5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

 - AD515JH - Rochester Electronics
Specs
Package Type TO-220; TO-220-3
Life Cycle Stage Obsolete
View Details
3 suppliers
THS4502 High-Speed Fully-Differential Amplifiers - THS4502CD - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP
View Details
8 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers