8-line to 3-line priority encoder with active-low inputs and outputs, featuring enable input and output for cascading; available in 16-pin PDIP package with operating temperature range of 0°C to 70°C.
8-line to 3-line priority encoder 16-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Encoders |
| Product Number | SN74LS148NE4 |
| Product Name | SN74LS148 8-line to 3-line priority encoder |
| Input Lines | 8 |
| Output Lines | 3 |
| Supply Voltage | 4.75 |
| Package Type | PDIP,SO,SOIC |