Quadruple 2-Line To 1-Line Data Selectors/Multiplexe
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
Product Number | SN74HCT257DRE4 | SN74HCT257DRE4 | SN74HCT257DRE4 |
Product Name | SN74HCT257 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
Output Characteristics | 3-State | ||
Supply Voltage | 4.5 | 4.5V ~ 5.5V | |
Package Type | SOIC,PDIP | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
Logic Family | HCT |