Quadruple Bilateral Analog Switch 14-SOIC -40 to 85
4 Circuit IC Switch 1:1 75Ohm 14-SOIC
IC SWITCH QUAD 1X1 14SOIC
4 Circuit IC Switch 1:1 75Ohm 14-SOIC
IC SWITCH QUAD 1X1 14SOIC
Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|
Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
Product Number | SN74AHC4066DG4 | SN74AHC4066DG4 | SN74AHC4066DG4 | SN74AHC4066DG4-ND | SN74AHC4066DG4 |
Product Name | SN74AHC4066 Quadruple Bilateral Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits |
Standards and Certifications | RoHS | RoHS | |||
Switch Type | 4 X SPST (NO) | SPST; 1:1 | |||
Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
Ron | 21 ohms | 75 ohms | 2 ohms | 75 ohms | 75 ohms |
Min Operating Current | 0.0200 mA |