Texas Instruments SN65LVDT250 2.0 Gbps 4x4 Crosspoint Switch SN65LVDT250DBT

Description
2.0 Gbps 4x4 Crosspoint Switch 38-TSSOP -40 to 85
Request a Quote
Description
2.0 Gbps 4x4 Crosspoint Switch 38-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDT250 is a 2.0 Gbps 4x4 crosspoint switch designed by Texas Instruments, featuring a nonblocking architecture that allows any output to connect to any input. It operates with low-voltage differential signaling (LVDS) to achieve high-speed data throughput while maintaining low power consumption, typically drawing 110 mA from a single 3.3-V supply. The device includes integrated 110-Oc line termination resistors, which are beneficial for applications where board space is limited. This switch is characterized by a typical propagation delay of 800 ps and a peak-to-peak jitter of 60 ps at 2.0 Gbps. It is compatible with various signal levels, including LVPECL, CML, and LVDS, making it versatile for different applications. The operating temperature range is specified from -40°C to 85°C, suitable for industrial environments. Applications include clock buffering, wireless base stations, high-speed network routing, and telecom/datacom systems.

Datasheet Summary
Powered by GS/AI

The SN65LVDT250 is a 2.0 Gbps 4x4 crosspoint switch designed by Texas Instruments, featuring a nonblocking architecture that allows any output to connect to any input. It operates with low-voltage differential signaling (LVDS) to achieve high-speed data throughput while maintaining low power consumption, typically drawing 110 mA from a single 3.3-V supply. The device includes integrated 110-Oc line termination resistors, which are beneficial for applications where board space is limited. This switch is characterized by a typical propagation delay of 800 ps and a peak-to-peak jitter of 60 ps at 2.0 Gbps. It is compatible with various signal levels, including LVPECL, CML, and LVDS, making it versatile for different applications. The operating temperature range is specified from -40°C to 85°C, suitable for industrial environments. Applications include clock buffering, wireless base stations, high-speed network routing, and telecom/datacom systems.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT250 2.0 Gbps 4x4 Crosspoint Switch - SN65LVDT250DBT - Texas Instruments
Dallas, TX, United States
SN65LVDT250 2.0 Gbps 4x4 Crosspoint Switch
SN65LVDT250DBT
SN65LVDT250 2.0 Gbps 4x4 Crosspoint Switch SN65LVDT250DBT
2.0 Gbps 4x4 Crosspoint Switch 38-TSSOP -40 to 85

2.0 Gbps 4x4 Crosspoint Switch 38-TSSOP -40 to 85

Buy Now Datasheet
Crosspoint Switches - 2528701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crosspoint Switches
2528701
Crosspoint Switches 2528701
Digital Crosspoint, SN65LVDT250DBT

Digital Crosspoint, SN65LVDT250DBT

Supplier's Site
Crosspoint Switches - 2528703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crosspoint Switches
2528703P
Crosspoint Switches 2528703P
Digital Crosspoint, SN65LVDT250DBT

Digital Crosspoint, SN65LVDT250DBT

Supplier's Site
Crosspoint Switches - 2528703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crosspoint Switches
2528703
Crosspoint Switches 2528703
Digital Crosspoint, SN65LVDT250DBT

Digital Crosspoint, SN65LVDT250DBT

Supplier's Site
Signal Switches, Multiplexers, Decoders - 296-16932-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-16932-ND
Signal Switches, Multiplexers, Decoders 296-16932-ND
Crosspoint Switch 1 x 4:4 38-TSSOP

Crosspoint Switch 1 x 4:4 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-SN65LVDT250DBT
TSSOP Analog Switch and Multiplexer IC 743-SN65LVDT250DBT
Digital Crosspoint Single 4x4 2.5Gbps 38-Pin TSSOP Tube Product overview: SN65LVDT250DBT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDT250DBT can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 4x4 2.5Gbps 38-Pin TSSOP Tube Product overview: SN65LVDT250DBT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDT250DBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDT250DBT - 1252951-SN65LVDT250DBT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDT250DBT
1252951-SN65LVDT250DBT
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDT250DBT 1252951-SN65LVDT250DBT
Manufacturer: Texas Instruments Win Source Part Number: 1252951-SN65LVDT250D BT Packaging: Tube Type: Crosspoint Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN65LVDT250 Categories: Integrated Circuits Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TFSOP Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: 65LVDT250 Manufacturer Pack Quantity: 50 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252951-SN65LVDT250DBT
Packaging: Tube
Type: Crosspoint Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN65LVDT250
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TFSOP
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 65LVDT250
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SN65LVDT250DBT - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN65LVDT250DBT
Logic - Signal Switches, Multiplexers, Decoders SN65LVDT250DBT
IC CROSSPOINT SW 1 X 4:4 38TSSOP

IC CROSSPOINT SW 1 X 4:4 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Crosspoint Switches IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN65LVDT250DBT 2528701 296-16932-ND 743-SN65LVDT250DBT 1252951-SN65LVDT250DBT SN65LVDT250DBT
Product Name SN65LVDT250 2.0 Gbps 4x4 Crosspoint Switch Crosspoint Switches Signal Switches, Multiplexers, Decoders TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDT250DBT Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP "38-TFSOP Rail/Tube
Unlock Full Specs
to access all available technical data