Texas Instruments SN65LVDT122 2X2 1.5 Gbps LVDS Crosspoint Switch SN65LVDT122PW

Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT122 2X2 1.5 Gbps LVDS Crosspoint Switch - SN65LVDT122PW - Texas Instruments
Dallas, TX, United States
SN65LVDT122 2X2 1.5 Gbps LVDS Crosspoint Switch
SN65LVDT122PW
SN65LVDT122 2X2 1.5 Gbps LVDS Crosspoint Switch SN65LVDT122PW
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85

2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-SN65LVDT122PW
TSSOP Analog Switch and Multiplexer IC 743-SN65LVDT122PW
Digital Crosspoint Single 2x2 1.5Gbps 16-Pin TSSOP Tube Product overview: SN65LVDT122PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDT122PW can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 1.5Gbps 16-Pin TSSOP Tube Product overview: SN65LVDT122PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDT122PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-13653-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13653-5-ND
Signal Switches, Multiplexers, Decoders 296-13653-5-ND
Crosspoint Switch 1 x 2:2 16-TSSOP

Crosspoint Switch 1 x 2:2 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDT122PW - 1252947-SN65LVDT122PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDT122PW
1252947-SN65LVDT122PW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDT122PW 1252947-SN65LVDT122PW
Manufacturer: Texas Instruments Win Source Part Number: 1252947-SN65LVDT122P W Packaging: Tube Type: Crosspoint Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 65LVDT122 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252947-SN65LVDT122PW
Packaging: Tube
Type: Crosspoint Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 65LVDT122
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers
Product Number SN65LVDT122PW 743-SN65LVDT122PW 296-13653-5-ND 1252947-SN65LVDT122PW
Product Name SN65LVDT122 2X2 1.5 Gbps LVDS Crosspoint Switch TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDT122PW
Applications Catalog
Unlock Full Specs
to access all available technical data