Serdes (Serializer/Deserial
1.428Gbps Serializer 21 Input 3 Output 48-TSSOP
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SN65LVDS95DGG | 296-1431-5-ND |
| Product Name | SN65LVDS95 Serdes (Serializer/Deserializer) Transmitter | Serializers, Deserializers |
| Package Type | Other; TSSOP | Other; "48-TFSOP (0.240"", 6.10mm Width)" |
| Logic Family | LVDS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |