Texas Instruments SN65LVDS250 2.0 Gbps 4x4 Crosspoint Switch SN65LVDS250DBT

Description
2.0 Gbps 4x4 Crosspoint Switch 38-TSSOP -40 to 85
Request a Quote
Description
2.0 Gbps 4x4 Crosspoint Switch 38-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS250 is a 2.0 Gbps 4x4 crosspoint switch designed by Texas Instruments, featuring a nonblocking architecture that allows any output to be connected to any input. It operates from a single 3.3-V supply and has a typical power consumption of 110 mA. The device supports low-voltage differential signaling (LVDS) and is compatible with ANSI TIA/EIA-644-A LVDS standards, making it suitable for high-speed data applications. The switch exhibits a typical propagation delay of 800 ps and has a peak-to-peak jitter of 60 ps at 2.0 Gbps. It includes integrated 110-Oc line termination resistors in the SN65LVDT250 variant, which can be beneficial for space-constrained designs. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in various environments. Applications include clock buffering, wireless base stations, and high-speed network routing.

Datasheet Summary
Powered by GS/AI

The SN65LVDS250 is a 2.0 Gbps 4x4 crosspoint switch designed by Texas Instruments, featuring a nonblocking architecture that allows any output to be connected to any input. It operates from a single 3.3-V supply and has a typical power consumption of 110 mA. The device supports low-voltage differential signaling (LVDS) and is compatible with ANSI TIA/EIA-644-A LVDS standards, making it suitable for high-speed data applications. The switch exhibits a typical propagation delay of 800 ps and has a peak-to-peak jitter of 60 ps at 2.0 Gbps. It includes integrated 110-Oc line termination resistors in the SN65LVDT250 variant, which can be beneficial for space-constrained designs. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in various environments. Applications include clock buffering, wireless base stations, and high-speed network routing.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS250 2.0 Gbps 4x4 Crosspoint Switch - SN65LVDS250DBT - Texas Instruments
Dallas, TX, United States
SN65LVDS250 2.0 Gbps 4x4 Crosspoint Switch
SN65LVDS250DBT
SN65LVDS250 2.0 Gbps 4x4 Crosspoint Switch SN65LVDS250DBT
2.0 Gbps 4x4 Crosspoint Switch 38-TSSOP -40 to 85

2.0 Gbps 4x4 Crosspoint Switch 38-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-SN65LVDS250DBT
TSSOP Analog Switch and Multiplexer IC 743-SN65LVDS250DBT
Digital Crosspoint Single 4x4 2.5Gbps 38-Pin TSSOP Tube Product overview: SN65LVDS250DBT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDS250DBT can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 4x4 2.5Gbps 38-Pin TSSOP Tube Product overview: SN65LVDS250DBT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDS250DBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-16931-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-16931-ND
Signal Switches, Multiplexers, Decoders 296-16931-ND
Crosspoint Switch 1 x 4:4 38-TSSOP

Crosspoint Switch 1 x 4:4 38-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS250DBT - 125999-SN65LVDS250DBT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS250DBT
125999-SN65LVDS250DBT
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS250DBT 125999-SN65LVDS250DBT
Manufacturer: Texas Instruments Win Source Part Number: 125999-SN65LVDS250DB T Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125999-SN65LVDS250DBT
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS250DBT - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN65LVDS250DBT
Logic - Signal Switches, Multiplexers, Decoders SN65LVDS250DBT
IC CROSSPOINT SW 1 X 4:4 38TSSOP

IC CROSSPOINT SW 1 X 4:4 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number SN65LVDS250DBT 743-SN65LVDS250DBT 296-16931-ND 125999-SN65LVDS250DBT SN65LVDS250DBT
Product Name SN65LVDS250 2.0 Gbps 4x4 Crosspoint Switch TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS250DBT Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data