SN65LVDS22PWR is a dual multiplexed LVDS repeater in a 16-pin TSSOP package, operating from a single 3.3-V supply with a specified temperature range of -40°C to 85°C. It supports data rates up to 250 Mbps and clock rates up to 200 MHz, with a propagation delay of 4 ns typical. The device features LVTTL-level inputs that are 5-V tolerant, bus pins with high impedance when disabled or below 1.5 V supply, and open-circuit fail-safe receivers. Output differential voltage is 350 mV into a 100-Ω load, compliant with ANSI/TIA/EIA-644-199
Dual Multiplexed LVDS Repeater 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Crosspoint Switches |
| Product Number | SN65LVDS22PWR |
| Product Name | SN65LVDS22 Dual Multiplexed LVDS Repeater |
| Applications | Catalog |