Texas Instruments SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch SN65LVDS122PWR

Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch - SN65LVDS122PWR - Texas Instruments
Dallas, TX, United States
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch
SN65LVDS122PWR
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch SN65LVDS122PWR
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85

2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122PWR - 1098948-SN65LVDS122PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122PWR
1098948-SN65LVDS122PWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122PWR 1098948-SN65LVDS122PWR
Manufacturer: Texas Instruments Win Source Part Number: 1098948-SN65LVDS122P WR Packaging: Reel - TR Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098948-SN65LVDS122PWR
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-SN65LVDS122PWR
TSSOP Analog Switch and Multiplexer IC 743-SN65LVDS122PWR
Digital Crosspoint Single 2x2 1.5Gbps 16-Pin TSSOP T/R Product overview: SN65LVDS122PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDS122PWR can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 1.5Gbps 16-Pin TSSOP T/R Product overview: SN65LVDS122PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDS122PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN65LVDS122PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN65LVDS122PWRTR-ND
Signal Switches, Multiplexers, Decoders 296-SN65LVDS122PWRTR-ND
Crosspoint Switch 1 x 2:2 16-TSSOP

Crosspoint Switch 1 x 2:2 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN65LVDS122PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN65LVDS122PWRDKR-ND
Signal Switches, Multiplexers, Decoders 296-SN65LVDS122PWRDKR-ND
IC CROSSPOINT SW 1X2:2 16-TSSOP

IC CROSSPOINT SW 1X2:2 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN65LVDS122PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN65LVDS122PWRCT-ND
Signal Switches, Multiplexers, Decoders 296-SN65LVDS122PWRCT-ND
IC CROSSPOINT SW 1X2:2 16-TSSOP

IC CROSSPOINT SW 1X2:2 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN65LVDS122PWR
Logic - Signal Switches, Multiplexers, Decoders SN65LVDS122PWR
IC CROSSPOINT SW 1 X 2:2 16TSSOP

IC CROSSPOINT SW 1 X 2:2 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers
Product Number SN65LVDS122PWR 1098948-SN65LVDS122PWR 743-SN65LVDS122PWR 296-SN65LVDS122PWRTR-ND SN65LVDS122PWR
Product Name SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122PWR TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data