Texas Instruments SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch SN65LVDS122DR

Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote Datasheet
Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch - SN65LVDS122DR - Texas Instruments
Dallas, TX, United States
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch
SN65LVDS122DR
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch SN65LVDS122DR
2X2 1.5 Gbps LVDS Crosspoint Switch 16-SOIC -40 to 85

2X2 1.5 Gbps LVDS Crosspoint Switch 16-SOIC -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN65LVDS122DR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN65LVDS122DR-ND
Signal Switches, Multiplexers, Decoders SN65LVDS122DR-ND
Crosspoint Switch 1 x 2:2 16-SOIC

Crosspoint Switch 1 x 2:2 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-SN65LVDS122DR
SOIC Analog Switch and Multiplexer IC 743-SN65LVDS122DR
1.5-Gbps 2x2 LVDS crosspoint switch 16-SOIC -40 to 85 Product overview: SN65LVDS122DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDS122DR can be used for catalog matching and distributor lookup.

1.5-Gbps 2x2 LVDS crosspoint switch 16-SOIC -40 to 85 Product overview: SN65LVDS122DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDS122DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122DR - 1252885-SN65LVDS122DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122DR
1252885-SN65LVDS122DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122DR 1252885-SN65LVDS122DR
Manufacturer: Texas Instruments Win Source Part Number: 1252885-SN65LVDS122D R Series: 65LVDS Packaging: Reel - TR Type: Crosspoint Switch Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN65LVDT122 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): NB6L72MN; NB6L72MNG; NB6L72MNR2G; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252885-SN65LVDS122DR
Series: 65LVDS
Packaging: Reel - TR
Type: Crosspoint Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN65LVDT122
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): NB6L72MN; NB6L72MNG; NB6L72MNR2G;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN65LVDS122DR
Logic - Signal Switches, Multiplexers, Decoders SN65LVDS122DR
IC CROSSPOINT SW 1 X 2:2 16SOIC

IC CROSSPOINT SW 1 X 2:2 16SOIC

Supplier's Site Datasheet
IC 2X2 CROSSPOINT SWITCH 16-SOIC - 815-SN65LVDS122DR - Utmel Electronic Limited
Hong Kong, China
IC 2X2 CROSSPOINT SWITCH 16-SOIC
815-SN65LVDS122DR
IC 2X2 CROSSPOINT SWITCH 16-SOIC 815-SN65LVDS122DR
IC 2X2 CROSSPOINT SWITCH 16-SOIC

IC 2X2 CROSSPOINT SWITCH 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches
Product Number SN65LVDS122DR SN65LVDS122DR-ND 743-SN65LVDS122DR 1252885-SN65LVDS122DR SN65LVDS122DR 815-SN65LVDS122DR
Product Name SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch Signal Switches, Multiplexers, Decoders SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122DR Logic - Signal Switches, Multiplexers, Decoders IC 2X2 CROSSPOINT SWITCH 16-SOIC
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC,TSSOP SOIC; "16-SOIC Tape and Reel SOIC; 16-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data