Texas Instruments SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch SN65LVDS122D

Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote
Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS122 is a 2x2 LVDS crosspoint switch designed for signaling rates up to 1.5 Gbps, featuring a total jitter of less than 65 ps. It is pin-compatible with the SN65LVDS22 and SN65LVDM22, allowing for easy upgrades. The device supports a common-mode input range of 0 V to 4 V and is compatible with LVDS, LVPECL, and CML signal levels. It has a maximum propagation delay of 900 ps and includes 25 mV of receiver input threshold hysteresis. This switch is suitable for various applications, including loopback switching for diagnostics, clock/data distribution buffering, and signal boosting over extended distances. The SN65LVDS122 is available in both SOIC and TSSOP packages, with the SOIC version (SN65LVDS122D) not including an integrated termination resistor, while the TSSOP version (SN65LVDT122) does. The operating temperature range for this device is from -40°C to 85°C, making it suitable for a wide range of environments.

Datasheet Summary
Powered by GS/AI

The SN65LVDS122 is a 2x2 LVDS crosspoint switch designed for signaling rates up to 1.5 Gbps, featuring a total jitter of less than 65 ps. It is pin-compatible with the SN65LVDS22 and SN65LVDM22, allowing for easy upgrades. The device supports a common-mode input range of 0 V to 4 V and is compatible with LVDS, LVPECL, and CML signal levels. It has a maximum propagation delay of 900 ps and includes 25 mV of receiver input threshold hysteresis. This switch is suitable for various applications, including loopback switching for diagnostics, clock/data distribution buffering, and signal boosting over extended distances. The SN65LVDS122 is available in both SOIC and TSSOP packages, with the SOIC version (SN65LVDS122D) not including an integrated termination resistor, while the TSSOP version (SN65LVDT122) does. The operating temperature range for this device is from -40°C to 85°C, making it suitable for a wide range of environments.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch - SN65LVDS122D - Texas Instruments
Dallas, TX, United States
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch
SN65LVDS122D
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch SN65LVDS122D
2X2 1.5 Gbps LVDS Crosspoint Switch 16-SOIC -40 to 85

2X2 1.5 Gbps LVDS Crosspoint Switch 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-SN65LVDS122D
SOIC Analog Switch and Multiplexer IC 743-SN65LVDS122D
Digital Crosspoint Single 2x2 1.5Gbps 16-Pin SOIC Tube Product overview: SN65LVDS122D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDS122D can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 1.5Gbps 16-Pin SOIC Tube Product overview: SN65LVDS122D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDS122D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-13650-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13650-5-ND
Signal Switches, Multiplexers, Decoders 296-13650-5-ND
Crosspoint Switch 1 x 2:2 16-SOIC

Crosspoint Switch 1 x 2:2 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122D - 029578-SN65LVDS122D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122D
029578-SN65LVDS122D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122D 029578-SN65LVDS122D
Manufacturer: Texas Instruments Win Source Part Number: 029578-SN65LVDS122D Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029578-SN65LVDS122D
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers
Product Number SN65LVDS122D 743-SN65LVDS122D 296-13650-5-ND 029578-SN65LVDS122D
Product Name SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122D
Applications Catalog
Unlock Full Specs
to access all available technical data