Texas Instruments SN65LVCP408 8x8 4.25Gbps Crosspoint Switch SN65LVCP408PAPT

Description
8x8 4.25Gbps Crosspoint Switch 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
8x8 4.25Gbps Crosspoint Switch 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVCP408 8x8 4.25Gbps Crosspoint Switch - SN65LVCP408PAPT - Texas Instruments
Dallas, TX, United States
SN65LVCP408 8x8 4.25Gbps Crosspoint Switch
SN65LVCP408PAPT
SN65LVCP408 8x8 4.25Gbps Crosspoint Switch SN65LVCP408PAPT
8x8 4.25Gbps Crosspoint Switch 64-HTQFP -40 to 85

8x8 4.25Gbps Crosspoint Switch 64-HTQFP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-41393-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-41393-1-ND
Signal Switches, Multiplexers, Decoders 296-41393-1-ND
Crosspoint Switch 1 x 8:8 64-HTQFP (10x10)

Crosspoint Switch 1 x 8:8 64-HTQFP (10x10)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-41393-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-41393-2-ND
Signal Switches, Multiplexers, Decoders 296-41393-2-ND
Crosspoint Switch 1 x 8:8 64-HTQFP (10x10)

Crosspoint Switch 1 x 8:8 64-HTQFP (10x10)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP408PAPT - 1098914-SN65LVCP408PAPT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP408PAPT
1098914-SN65LVCP408PAPT
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP408PAPT 1098914-SN65LVCP408PAPT
Manufacturer: Texas Instruments Win Source Part Number: 1098914-SN65LVCP408P APT Packaging: Reel - TR Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HTQFP (10x10) Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098914-SN65LVCP408PAPT
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
Analog Switch and Multiplexer IC
743-SN65LVCP408PAPT
Analog Switch and Multiplexer IC 743-SN65LVCP408PAPT
Digital Crosspoint Single 8x8 4.25Gbps 64-Pin HTQFP EP T/R Product overview: SN65LVCP408PAPT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP408PAPT can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 8x8 4.25Gbps 64-Pin HTQFP EP T/R Product overview: SN65LVCP408PAPT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP408PAPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP408PAPT - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN65LVCP408PAPT
Logic - Signal Switches, Multiplexers, Decoders SN65LVCP408PAPT
IC CROSSPOINT SW 1 X 8:8 64HTQFP

IC CROSSPOINT SW 1 X 8:8 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN65LVCP408PAPT 296-41393-1-ND 1098914-SN65LVCP408PAPT 743-SN65LVCP408PAPT SN65LVCP408PAPT
Product Name SN65LVCP408 8x8 4.25Gbps Crosspoint Switch Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP408PAPT Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type HTQFP 64-PowerTQFP QFP; 64-HTQFP (10x10) Tape and Reel
Unlock Full Specs
to access all available technical data