4 x 4 LVDS Crosspoint Switch 48-VQFN -40 to 85
Digital Crosspoint Single 4x4 4.25Gbps 48-Pin VQFN EP T/R Product overview: SN65LVCP404RGZT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP404RGZT can be used for catalog matching and distributor lookup.
Crosspoint Switch 1 x 4:4 48-VQFN (7x7)
IC CROSSPOINT SW 1 X 4:4 48VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | SN65LVCP404RGZT | 743-SN65LVCP404RGZT | 296-SN65LVCP404RGZTTR-ND | SN65LVCP404RGZT |
| Product Name | SN65LVCP404 4 x 4 LVDS Crosspoint Switch | VQFN Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Catalog | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | Tape and Reel | 48-VFQFN |